RS Components, Ltd. 1265935

Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 229.8kg Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 60mm Overall Height = 35mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 229.8kg Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 60mm Overall Height = 35mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1265935 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 229.8kg Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 60mm Overall Height = 35mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male Only
Compression Load = 229.8kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 60mm
Overall Height = 35mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1265935
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.9843 inch (25 mm)
View Details
 - 1264275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.77 inch (45 mm)
View Details
 - 1264907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.8661 inch (22 mm)
View Details
 - 1264923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M3
Length 0.1969 inch (5 mm)
View Details