RS Components, Ltd. 2371691

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 17.6kg Compression Deflection = 4mm Shearing Load = 3.8kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 56mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 17.6kg Compression Deflection = 4mm Shearing Load = 3.8kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 56mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2371691 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 17.6kg Compression Deflection = 4mm Shearing Load = 3.8kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 56mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 17.6kg
Compression Deflection = 4mm
Shearing Load = 3.8kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 20mm
Overall Height = 56mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2371691
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.7480 inch (19 mm)
View Details
 - 1264332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 1.57 inch (40 mm)
View Details
 - 7426844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.67 inch (42.5 mm)
View Details
 - 8112378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.06 inch (27 mm)
View Details