RS Components, Ltd. 1264954

Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 43.2kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 15mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 43.2kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 15mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264954 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 43.2kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 15mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male Only
Compression Load = 43.2kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 25mm
Overall Height = 15mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264954
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.5906 inch (15 mm)
View Details
 - 7773203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.77 inch (45 mm)
View Details
 - 1264271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.97 inch (50 mm)
View Details
 - 2983187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details