RS Components, Ltd. 8112448

Description
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability. Type = Male to Male Compression Load = 400daN Compression Deflection = 6mm Shearing Load = 30daN Shearing Deflection = 4.5mm Thread Size = M10 Material = Rubber Diameter = 60mm Overall Height = 75mm Maximum Operating Temperature = +80°C
Request a Quote
Description
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability. Type = Male to Male Compression Load = 400daN Compression Deflection = 6mm Shearing Load = 30daN Shearing Deflection = 4.5mm Thread Size = M10 Material = Rubber Diameter = 60mm Overall Height = 75mm Maximum Operating Temperature = +80°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8112448 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability. Type = Male to Male Compression Load = 400daN Compression Deflection = 6mm Shearing Load = 30daN Shearing Deflection = 4.5mm Thread Size = M10 Material = Rubber Diameter = 60mm Overall Height = 75mm Maximum Operating Temperature = +80°C

RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines.
Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability.
Type = Male to Male
Compression Load = 400daN
Compression Deflection = 6mm
Shearing Load = 30daN
Shearing Deflection = 4.5mm
Thread Size = M10
Material = Rubber
Diameter = 60mm
Overall Height = 75mm
Maximum Operating Temperature = +80°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8112448
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 1265954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.8661 inch (22 mm)
View Details
 - 2371809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.99 inch (76 mm)
View Details
 - 7773244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.76 inch (70 mm)
View Details