RS Components, Ltd. 1264289

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 20.96kg Shearing Load = 7.63kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Overall Height = 10mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 20.96kg Shearing Load = 7.63kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Overall Height = 10mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264289 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 20.96kg Shearing Load = 7.63kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Overall Height = 10mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 20.96kg
Shearing Load = 7.63kg
Thread Size = M5
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 16mm
Overall Height = 10mm
Shore Hardness = 50Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264289
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.3150 inch (8 mm)
View Details
 - 1263947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.3346 inch (8.5 mm)
View Details
 - 1264339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.5906 inch (15 mm)
View Details
 - 2371758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.36 inch (60 mm)
View Details