RS Components, Ltd. 1263939

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 4.32kg Shearing Load = 1.44kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Overall Height = 8mm Shore Hardness = 55 Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 4.32kg Shearing Load = 1.44kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Overall Height = 8mm Shore Hardness = 55 Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263939 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 4.32kg Shearing Load = 1.44kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Overall Height = 8mm Shore Hardness = 55 Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 4.32kg
Shearing Load = 1.44kg
Thread Size = M4
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 10mm
Overall Height = 8mm
Shore Hardness = 55 Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263939
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 1265950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 1264333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.5 inch (38 mm)
View Details
 - 2372010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.09 inch (53 mm)
View Details