RS Components, Ltd. 1264911

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 107.5kg Shearing Load = 40.59kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Overall Height = 40mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 107.5kg Shearing Load = 40.59kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Overall Height = 40mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264911 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 107.5kg Shearing Load = 40.59kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Overall Height = 40mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Compression Load = 107.5kg
Shearing Load = 40.59kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 40mm
Overall Height = 40mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264911
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7203338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.97 inch (50 mm)
View Details
 - 8112378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.06 inch (27 mm)
View Details
 - 1264958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.3937 inch (10 mm)
View Details
 - 7203322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M16
Length 4.09 inch (104 mm)
View Details