RS Components, Ltd. 1264333

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Thread Size = M6 Material = Natural Rubber Diameter = 20mm Shore Hardness = 55Shore A Overall Height = 38mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type B
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Thread Size = M6 Material = Natural Rubber Diameter = 20mm Shore Hardness = 55Shore A Overall Height = 38mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264333 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Thread Size = M6 Material = Natural Rubber Diameter = 20mm Shore Hardness = 55Shore A Overall Height = 38mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type B

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Thread Size = M6
Material = Natural Rubber
Diameter = 20mm
Shore Hardness = 55Shore A
Overall Height = 38mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C
Series = AV Type B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264333
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2983121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 1264292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.5906 inch (15 mm)
View Details
 - 1264945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details
 - 8112347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.89 inch (48 mm)
View Details