RS Components, Ltd. 1264328

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 160.6kg Shearing Load = 57.7kg Thread Size = M12 Material = Natural Rubber Metalwork = Mild Steel Diameter = 50mm Shore Hardness = 60Shore A Overall Height = 55mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 160.6kg Shearing Load = 57.7kg Thread Size = M12 Material = Natural Rubber Metalwork = Mild Steel Diameter = 50mm Shore Hardness = 60Shore A Overall Height = 55mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264328 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 160.6kg Shearing Load = 57.7kg Thread Size = M12 Material = Natural Rubber Metalwork = Mild Steel Diameter = 50mm Shore Hardness = 60Shore A Overall Height = 55mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 160.6kg
Shearing Load = 57.7kg
Thread Size = M12
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 50mm
Shore Hardness = 60Shore A
Overall Height = 55mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264328
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details
 - 2983171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details
 - 2371972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.5 inch (38 mm)
View Details
 - 1264325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.57 inch (40 mm)
View Details