RS Components, Ltd. 474773

Description
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M6 Material = Silicone Metalwork = Chrome Plated Iron Diameter = 20 (Top) mm, 25 (Bottom) mm Overall Height = 58mm Maximum Operating Temperature = +200°C Minimum Operating Temperature = -40°C
Request a Quote
Description
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M6 Material = Silicone Metalwork = Chrome Plated Iron Diameter = 20 (Top) mm, 25 (Bottom) mm Overall Height = 58mm Maximum Operating Temperature = +200°C Minimum Operating Temperature = -40°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 474773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M6 Material = Silicone Metalwork = Chrome Plated Iron Diameter = 20 (Top) mm, 25 (Bottom) mm Overall Height = 58mm Maximum Operating Temperature = +200°C Minimum Operating Temperature = -40°C

Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents.
Type = Male to Male
Thread Size = M6
Material = Silicone
Metalwork = Chrome Plated Iron
Diameter = 20 (Top) mm, 25 (Bottom) mm
Overall Height = 58mm
Maximum Operating Temperature = +200°C
Minimum Operating Temperature = -40°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 474773
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.36 inch (60 mm)
View Details
 - 1263960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 442561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.56 inch (65 mm)
View Details
 - 1263948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details