RS Components, Ltd. 7773207

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 8.5daN Compression Deflection = 3mm Shearing Load = 3.3daN Thread Size = M5 Material = Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 27mm Maximum Operating Temperature = +100°C
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 8.5daN Compression Deflection = 3mm Shearing Load = 3.3daN Thread Size = M5 Material = Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 27mm Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773207 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 8.5daN Compression Deflection = 3mm Shearing Load = 3.3daN Thread Size = M5 Material = Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 27mm Maximum Operating Temperature = +100°C

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 8.5daN
Compression Deflection = 3mm
Shearing Load = 3.3daN
Thread Size = M5
Material = Rubber
Metalwork = Zinc Plated Steel
Diameter = 16mm
Overall Height = 27mm
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773207
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.3937 inch (10 mm)
View Details
 - 1264298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.9843 inch (25 mm)
View Details
 - 7426856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.69 inch (43 mm)
View Details
 - 1264331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.97 inch (50 mm)
View Details