RS Components, Ltd. 1264284

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 4.95kg Shearing Load = 1.5kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Shore Hardness = 60Shore A Overall Height = 18mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 4.95kg Shearing Load = 1.5kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Shore Hardness = 60Shore A Overall Height = 18mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264284 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 4.95kg Shearing Load = 1.5kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Shore Hardness = 60Shore A Overall Height = 18mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 4.95kg
Shearing Load = 1.5kg
Thread Size = M4
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 10mm
Shore Hardness = 60Shore A
Overall Height = 18mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264284
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7087 inch (18 mm)
View Details
 - 2371887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.35 inch (85 mm)
View Details
 - 8112390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.24 inch (31.5 mm)
View Details
 - 1264909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details