RS Components, Ltd. 1263955

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 43.2kg Shearing Load = 14.4kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 60Shore A Overall Height = 15mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 43.2kg Shearing Load = 14.4kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 60Shore A Overall Height = 15mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263955 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 43.2kg Shearing Load = 14.4kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 60Shore A Overall Height = 15mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 43.2kg
Shearing Load = 14.4kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 25mm
Shore Hardness = 60Shore A
Overall Height = 15mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263955
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 442533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.01 inch (51 mm)
View Details
 - 1264335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details
 - 1263972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.1 inch (28 mm)
View Details
 - 2983171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details