RS Components, Ltd. 2372060

Description
Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section. Type = Female to Female Compression Load = 18.4kg Compression Deflection = 4mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 20mm
Request a Quote
Description
Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section. Type = Female to Female Compression Load = 18.4kg Compression Deflection = 4mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2372060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section. Type = Female to Female Compression Load = 18.4kg Compression Deflection = 4mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 20mm

Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section.
Type = Female to Female
Compression Load = 18.4kg
Compression Deflection = 4mm
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 20mm
Overall Height = 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2372060
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M3
Length 0.3150 inch (8 mm)
View Details
 - 1264973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 2983171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details
 - 1266369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.38 inch (35 mm)
View Details