RS Components, Ltd. 8112344

Description
Diabolo rubber mounts are suitable for a variety of applications, primarily for elastic suspension and the isolation of vibration in different machinery, instrumentation, motors and enclosures. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small pumps, electrical motors, on-board control panels, control cabinets and measuring apparatus. Diabolo mounts are an ideally suited to situations where lower loads are applied but greater elasticity is required in both axis. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability. Type = Male Only Compression Load = 12daN Compression Deflection = 2.5mm Shearing Load = 3daN Shearing Deflection = 5mm Thread Size = M6 Material = Rubber Metalwork = Steel Diameter = 20mm Overall Height = 52mm
Request a Quote
Description
Diabolo rubber mounts are suitable for a variety of applications, primarily for elastic suspension and the isolation of vibration in different machinery, instrumentation, motors and enclosures. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small pumps, electrical motors, on-board control panels, control cabinets and measuring apparatus. Diabolo mounts are an ideally suited to situations where lower loads are applied but greater elasticity is required in both axis. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability. Type = Male Only Compression Load = 12daN Compression Deflection = 2.5mm Shearing Load = 3daN Shearing Deflection = 5mm Thread Size = M6 Material = Rubber Metalwork = Steel Diameter = 20mm Overall Height = 52mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8112344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Diabolo rubber mounts are suitable for a variety of applications, primarily for elastic suspension and the isolation of vibration in different machinery, instrumentation, motors and enclosures. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small pumps, electrical motors, on-board control panels, control cabinets and measuring apparatus. Diabolo mounts are an ideally suited to situations where lower loads are applied but greater elasticity is required in both axis. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability. Type = Male Only Compression Load = 12daN Compression Deflection = 2.5mm Shearing Load = 3daN Shearing Deflection = 5mm Thread Size = M6 Material = Rubber Metalwork = Steel Diameter = 20mm Overall Height = 52mm

Diabolo rubber mounts are suitable for a variety of applications, primarily for elastic suspension and the isolation of vibration in different machinery, instrumentation, motors and enclosures. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small pumps, electrical motors, on-board control panels, control cabinets and measuring apparatus. Diabolo mounts are an ideally suited to situations where lower loads are applied but greater elasticity is required in both axis.
Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability.
Type = Male Only
Compression Load = 12daN
Compression Deflection = 2.5mm
Shearing Load = 3daN
Shearing Deflection = 5mm
Thread Size = M6
Material = Rubber
Metalwork = Steel
Diameter = 20mm
Overall Height = 52mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8112344
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.5906 inch (15 mm)
View Details
 - 474739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.89 inch (48 mm)
View Details
 - 1263981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.38 inch (35 mm)
View Details
 - 1264971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.7874 inch (20 mm)
View Details