RS Components, Ltd. 1253423

Description
EPCOS B65878 PQ26/25 coil formers are made from GFR thermosetting plastic UL94 V -0 insulation to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil Former For Use With = PQ 26 x 25 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Length = 26.5mm Width = 29.3mm Maximum Temperature = +180°C
Request a Quote
Description
EPCOS B65878 PQ26/25 coil formers are made from GFR thermosetting plastic UL94 V -0 insulation to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil Former For Use With = PQ 26 x 25 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Length = 26.5mm Width = 29.3mm Maximum Temperature = +180°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253423 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS B65878 PQ26/25 coil formers are made from GFR thermosetting plastic UL94 V -0 insulation to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil Former For Use With = PQ 26 x 25 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Length = 26.5mm Width = 29.3mm Maximum Temperature = +180°C

EPCOS B65878 PQ26/25 coil formers are made from GFR thermosetting plastic UL94 V -0 insulation to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20
Accessory Type = Vertical Coil Former
For Use With = PQ 26 x 25 Core
Number of Pins = 12
Material = GFR Thermosetting Plastic
Length = 26.5mm
Width = 29.3mm
Maximum Temperature = +180°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253423
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407323P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253684 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253624 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253415 - RS Components, Ltd.
RS Components, Ltd.
View Details