RS Components, Ltd. 1253624

Description
EPCOS E55/28/21 Coil former is made from GFR 6 polyamide UL94 V-0, Insulation class to IEC 60085. Operating temperature to 155°C.Solderability to IEC60068-2-20. Accessory Type = E 55 Dimensions = 37 x 44 x 35.4mm Number of Pins = 14 Material = GFR 6-Polyamide Depth = 44mm Length = 37mm Width = 35.4mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E55/28/21 Coil former is made from GFR 6 polyamide UL94 V-0, Insulation class to IEC 60085. Operating temperature to 155°C.Solderability to IEC60068-2-20. Accessory Type = E 55 Dimensions = 37 x 44 x 35.4mm Number of Pins = 14 Material = GFR 6-Polyamide Depth = 44mm Length = 37mm Width = 35.4mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253624 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E55/28/21 Coil former is made from GFR 6 polyamide UL94 V-0, Insulation class to IEC 60085. Operating temperature to 155°C.Solderability to IEC60068-2-20. Accessory Type = E 55 Dimensions = 37 x 44 x 35.4mm Number of Pins = 14 Material = GFR 6-Polyamide Depth = 44mm Length = 37mm Width = 35.4mm Maximum Temperature = +155°C

EPCOS E55/28/21 Coil former is made from GFR 6 polyamide UL94 V-0, Insulation class to IEC 60085. Operating temperature to 155°C.Solderability to IEC60068-2-20.
Accessory Type = E 55
Dimensions = 37 x 44 x 35.4mm
Number of Pins = 14
Material = GFR 6-Polyamide
Depth = 44mm
Length = 37mm
Width = 35.4mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253624
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407308P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253414 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4833595 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407364P - RS Components, Ltd.
RS Components, Ltd.
View Details