RS Components, Ltd. 1253684

Description
EPCOS E70/33/32 Coil formers made from GFR polyphenylene sulphide UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C. Accessory Type = Horizontal Coil Former For Use With = E 65/32/27 Core Material = Polyphenylene Sulphide Length = 44mm Width = 79mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E70/33/32 Coil formers made from GFR polyphenylene sulphide UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C. Accessory Type = Horizontal Coil Former For Use With = E 65/32/27 Core Material = Polyphenylene Sulphide Length = 44mm Width = 79mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253684 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E70/33/32 Coil formers made from GFR polyphenylene sulphide UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C. Accessory Type = Horizontal Coil Former For Use With = E 65/32/27 Core Material = Polyphenylene Sulphide Length = 44mm Width = 79mm Maximum Temperature = +155°C

EPCOS E70/33/32 Coil formers made from GFR polyphenylene sulphide UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C.
Accessory Type = Horizontal Coil Former
For Use With = E 65/32/27 Core
Material = Polyphenylene Sulphide
Length = 44mm
Width = 79mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253684
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407323 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2129614P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253351 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253404 - RS Components, Ltd.
RS Components, Ltd.
View Details