RS Components, Ltd. 1253415

Description
EPCOS B65844 EP13 coil formers which have square pins. Made from GFR thermosetting plastic, UL94 V-0 Insulation class to IEC60085 . The coil formers have a maximum operating temperature of 180°C. Solderability to IECi60068-2-20. Accessory Type = Horizontal Coil Former For Use With = EP/EPO 13 Core Number of Pins = 10 Material = GFR Thermosetting Plastic Length = 15.9mm Width = 14.8mm Maximum Temperature = +180°C
Request a Quote
Description
EPCOS B65844 EP13 coil formers which have square pins. Made from GFR thermosetting plastic, UL94 V-0 Insulation class to IEC60085 . The coil formers have a maximum operating temperature of 180°C. Solderability to IECi60068-2-20. Accessory Type = Horizontal Coil Former For Use With = EP/EPO 13 Core Number of Pins = 10 Material = GFR Thermosetting Plastic Length = 15.9mm Width = 14.8mm Maximum Temperature = +180°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253415 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS B65844 EP13 coil formers which have square pins. Made from GFR thermosetting plastic, UL94 V-0 Insulation class to IEC60085 . The coil formers have a maximum operating temperature of 180°C. Solderability to IECi60068-2-20. Accessory Type = Horizontal Coil Former For Use With = EP/EPO 13 Core Number of Pins = 10 Material = GFR Thermosetting Plastic Length = 15.9mm Width = 14.8mm Maximum Temperature = +180°C

EPCOS B65844 EP13 coil formers which have square pins. Made from GFR thermosetting plastic, UL94 V-0 Insulation class to IEC60085 . The coil formers have a maximum operating temperature of 180°C. Solderability to IECi60068-2-20.
Accessory Type = Horizontal Coil Former
For Use With = EP/EPO 13 Core
Number of Pins = 10
Material = GFR Thermosetting Plastic
Length = 15.9mm
Width = 14.8mm
Maximum Temperature = +180°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253415
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407339 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253619 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407282 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407317 - RS Components, Ltd.
RS Components, Ltd.
View Details