RS Components, Ltd. 1253363

Description
EPCOS PM87/70 coil formers are made from GFR polyterephthalate UL 94 V -0 to class 60085. Maximum operating temperature +155°C.Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil Former For Use With = PM 87 x 70 Core Number of Pins = 20 Material = GFR Polyterephthalate Length = 87.6mm Width = 66.2mm Maximum Temperature = +180°C
Request a Quote
Description
EPCOS PM87/70 coil formers are made from GFR polyterephthalate UL 94 V -0 to class 60085. Maximum operating temperature +155°C.Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil Former For Use With = PM 87 x 70 Core Number of Pins = 20 Material = GFR Polyterephthalate Length = 87.6mm Width = 66.2mm Maximum Temperature = +180°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253363 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS PM87/70 coil formers are made from GFR polyterephthalate UL 94 V -0 to class 60085. Maximum operating temperature +155°C.Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil Former For Use With = PM 87 x 70 Core Number of Pins = 20 Material = GFR Polyterephthalate Length = 87.6mm Width = 66.2mm Maximum Temperature = +180°C

EPCOS PM87/70 coil formers are made from GFR polyterephthalate UL 94 V -0 to class 60085. Maximum operating temperature +155°C.Solderability to IEC 60068-2-20
Accessory Type = Vertical Coil Former
For Use With = PM 87 x 70 Core
Number of Pins = 20
Material = GFR Polyterephthalate
Length = 87.6mm
Width = 66.2mm
Maximum Temperature = +180°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253363
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253669 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407254 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253596 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253404 - RS Components, Ltd.
RS Components, Ltd.
View Details