RS Components, Ltd. 1253404

Description
EPCOS B65822 RM5 Coil Formers made from GFR Liquid Crystal Polymer UL 94 V-0 insulation class to IEC 60085, Solderability to IEC 60058-2-58. Maximum operating temperature 155°C. Accessory Type = SMD Coil Former For Use With = RM 5 Core Number of Pins = 8 Material = GFR Liquid Crystal Polymer Length = 13.4mm Width = 14.2mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS B65822 RM5 Coil Formers made from GFR Liquid Crystal Polymer UL 94 V-0 insulation class to IEC 60085, Solderability to IEC 60058-2-58. Maximum operating temperature 155°C. Accessory Type = SMD Coil Former For Use With = RM 5 Core Number of Pins = 8 Material = GFR Liquid Crystal Polymer Length = 13.4mm Width = 14.2mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253404 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS B65822 RM5 Coil Formers made from GFR Liquid Crystal Polymer UL 94 V-0 insulation class to IEC 60085, Solderability to IEC 60058-2-58. Maximum operating temperature 155°C. Accessory Type = SMD Coil Former For Use With = RM 5 Core Number of Pins = 8 Material = GFR Liquid Crystal Polymer Length = 13.4mm Width = 14.2mm Maximum Temperature = +155°C

EPCOS B65822 RM5 Coil Formers made from GFR Liquid Crystal Polymer UL 94 V-0 insulation class to IEC 60085, Solderability to IEC 60058-2-58. Maximum operating temperature 155°C.
Accessory Type = SMD Coil Former
For Use With = RM 5 Core
Number of Pins = 8
Material = GFR Liquid Crystal Polymer
Length = 13.4mm
Width = 14.2mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253404
Unlock Full Specs
to access all available technical data

Similar Products

 - 6479193P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407235 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6531207 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407254 - RS Components, Ltd.
RS Components, Ltd.
View Details