RS Components, Ltd. 1253669

Description
B66359 series ETD 29/16/10 coil formers from EPCOS feature squared pins and are offered with a 13 pin horizontal axis version or a 14 pin vertical axis. They are suitable for use with B66358 ferrite cores. Varieties with a horizontal magnetic axis are constructed from black GFR polyterephthalate and comply with UL 94 V-0 standards with an insulation class of IEC 60085:B66359B:F. Options with a magnetic vertical axis are constructed from black GFR polyterephthalate and meet the UL 94 V-0 standards with an insulation class of IEC 60085:H. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat. Accessory Type = Horizontal Coil Former For Use With = ETD 29/16/10 Core Number of Pins = 13 Material = GFR Polyterephthalate Length = 35.3mm Width = 35.2mm Maximum Temperature = +155°C
Request a Quote
Description
B66359 series ETD 29/16/10 coil formers from EPCOS feature squared pins and are offered with a 13 pin horizontal axis version or a 14 pin vertical axis. They are suitable for use with B66358 ferrite cores. Varieties with a horizontal magnetic axis are constructed from black GFR polyterephthalate and comply with UL 94 V-0 standards with an insulation class of IEC 60085:B66359B:F. Options with a magnetic vertical axis are constructed from black GFR polyterephthalate and meet the UL 94 V-0 standards with an insulation class of IEC 60085:H. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat. Accessory Type = Horizontal Coil Former For Use With = ETD 29/16/10 Core Number of Pins = 13 Material = GFR Polyterephthalate Length = 35.3mm Width = 35.2mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253669 - RS Components, Ltd.
Corby, Northants, United Kingdom
B66359 series ETD 29/16/10 coil formers from EPCOS feature squared pins and are offered with a 13 pin horizontal axis version or a 14 pin vertical axis. They are suitable for use with B66358 ferrite cores. Varieties with a horizontal magnetic axis are constructed from black GFR polyterephthalate and comply with UL 94 V-0 standards with an insulation class of IEC 60085:B66359B:F. Options with a magnetic vertical axis are constructed from black GFR polyterephthalate and meet the UL 94 V-0 standards with an insulation class of IEC 60085:H. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat. Accessory Type = Horizontal Coil Former For Use With = ETD 29/16/10 Core Number of Pins = 13 Material = GFR Polyterephthalate Length = 35.3mm Width = 35.2mm Maximum Temperature = +155°C

B66359 series ETD 29/16/10 coil formers from EPCOS feature squared pins and are offered with a 13 pin horizontal axis version or a 14 pin vertical axis. They are suitable for use with B66358 ferrite cores. Varieties with a horizontal magnetic axis are constructed from black GFR polyterephthalate and comply with UL 94 V-0 standards with an insulation class of IEC 60085:B66359B:F. Options with a magnetic vertical axis are constructed from black GFR polyterephthalate and meet the UL 94 V-0 standards with an insulation class of IEC 60085:H. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat.
Accessory Type = Horizontal Coil Former
For Use With = ETD 29/16/10 Core
Number of Pins = 13
Material = GFR Polyterephthalate
Length = 35.3mm
Width = 35.2mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253669
Unlock Full Specs
to access all available technical data

Similar Products

 - 2134076P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2129620 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6479525P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407238 - RS Components, Ltd.
RS Components, Ltd.
View Details