RS Components, Ltd. 1253596

Description
EPCOS PQ32/20 and P32/30 Vertical coil formers are made from GFR thermosetting plastic ul 94 V-0 insulation class to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = PQ 32 x 30 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Length = 33mm Width = 34.4mm Maximum Temperature = +180°C
Request a Quote
Description
EPCOS PQ32/20 and P32/30 Vertical coil formers are made from GFR thermosetting plastic ul 94 V-0 insulation class to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = PQ 32 x 30 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Length = 33mm Width = 34.4mm Maximum Temperature = +180°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253596 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS PQ32/20 and P32/30 Vertical coil formers are made from GFR thermosetting plastic ul 94 V-0 insulation class to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = PQ 32 x 30 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Length = 33mm Width = 34.4mm Maximum Temperature = +180°C

EPCOS PQ32/20 and P32/30 Vertical coil formers are made from GFR thermosetting plastic ul 94 V-0 insulation class to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20.
Accessory Type = Vertical Coil Former
For Use With = PQ 32 x 30 Core
Number of Pins = 12
Material = GFR Thermosetting Plastic
Length = 33mm
Width = 34.4mm
Maximum Temperature = +180°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253596
Unlock Full Specs
to access all available technical data

Similar Products

 - 6479092 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407254P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2126722P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407367 - RS Components, Ltd.
RS Components, Ltd.
View Details