RS Components, Ltd. Conduit Fittings 1240041

Description
conduit fitting swivel IP69 16mm M20
Request a Quote
Description
conduit fitting swivel IP69 16mm M20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1240041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1240041
Conduit Fittings 1240041
conduit fitting swivel IP69 16mm M20

conduit fitting swivel IP69 16mm M20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1240041
Product Name Conduit Fittings
Fitting Type Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 621095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Jack chain
Material Galvanised steel
View Details
Conduit Fittings - 8726104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 3 inch (76.2 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2025330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details