RS Components, Ltd. Conduit Fittings 818907

Description
RS PRO 50042-RS Fitting
Request a Quote
Description
RS PRO 50042-RS Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 818907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
818907
Conduit Fittings 818907
RS PRO 50042-RS Fitting

RS PRO 50042-RS Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 818907
Product Name Conduit Fittings
Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 619963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 818910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8071 inch (20.5 mm)
Material Brass
View Details
Conduit Fittings - 4711338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details