RS Components, Ltd. 693589

Description
For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys Abrasive Material = Silicon Carbide Grade = Fine Diameter = 200mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 3340rpm Series = Bench Wheel
Request a Quote
Description
For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys Abrasive Material = Silicon Carbide Grade = Fine Diameter = 200mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 3340rpm Series = Bench Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 693589 - RS Components, Ltd.
Corby, Northants, United Kingdom
For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys Abrasive Material = Silicon Carbide Grade = Fine Diameter = 200mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 3340rpm Series = Bench Wheel

For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys
Abrasive Material = Silicon Carbide
Grade = Fine
Diameter = 200mm
Width = 20mm
Bore Size = 31.75mm
Maximum Safe Speed = 3340rpm
Series = Bench Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 693589
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
 - 693450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
 - 1221137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
 - 1221146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details