RS Components, Ltd. 1985946

Description
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Abrasive Material = Aluminium Oxide Grit Size = 60 Grade = Medium Diameter = 100mm Width = 40mm Bore Size = 31.75mm Maximum Safe Speed = 5730rpm Model = Vitrium 3 Series = Taper Cup
Request a Quote
Description
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Abrasive Material = Aluminium Oxide Grit Size = 60 Grade = Medium Diameter = 100mm Width = 40mm Bore Size = 31.75mm Maximum Safe Speed = 5730rpm Model = Vitrium 3 Series = Taper Cup
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1985946 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Abrasive Material = Aluminium Oxide Grit Size = 60 Grade = Medium Diameter = 100mm Width = 40mm Bore Size = 31.75mm Maximum Safe Speed = 5730rpm Model = Vitrium 3 Series = Taper Cup

The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces.
Abrasive Material = Aluminium Oxide
Grit Size = 60
Grade = Medium
Diameter = 100mm
Width = 40mm
Bore Size = 31.75mm
Maximum Safe Speed = 5730rpm
Model = Vitrium 3
Series = Taper Cup

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 1985946
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.2362 inch (6 mm)
View Details
 - 693589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1221163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details