RS Components, Ltd. 1215794

Description
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female Threaded Inlet Thread Standard = G Threaded Inlet Thread Size = 1/4 in Threaded Outlet Thread Size = 1/4 in
Request a Quote
Description
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female Threaded Inlet Thread Standard = G Threaded Inlet Thread Size = 1/4 in Threaded Outlet Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1215794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female Threaded Inlet Thread Standard = G Threaded Inlet Thread Size = 1/4 in Threaded Outlet Thread Size = 1/4 in

Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools.
Manufacturer Series = VZQA
Type = Supply
Inlet Port Type = Threaded
Outlet Port Type = Threaded
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Female
Threaded Inlet Thread Gender = Female
Threaded Inlet Thread Standard = G
Threaded Inlet Thread Size = 1/4 in
Threaded Outlet Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1215794
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 6mm
Fitting / Connection Size 6mm
View Details
 - 1215790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 7845415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 2in
Fitting / Connection Size 2in
View Details
 - 5113943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Non-Metallic Fitting
Connection BSP 3/4 in, 15mm
Fitting / Connection Size BSP 3/4 in, 15mm
View Details