RS Components, Ltd. 1214335

Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 10mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy Threaded Outlet Thread Size = 1/4 in
Request a Quote
Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 10mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy Threaded Outlet Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1214335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 10mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy Threaded Outlet Thread Size = 1/4 in

Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°.
Manufacturer Series = GRLA
Type = Exhaust
Inlet Port Type = Tube
Tube Inlet Port = 10mm
Outlet Port Type = Threaded
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Male
CAD Drawing = 3D CAD Model
Body Material = Aluminium Alloy
Threaded Outlet Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1214335
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 1214363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 6mm
Fitting / Connection Size 6mm
View Details
 - 1214348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 10mm
Fitting / Connection Size 10mm
View Details
 - 9160952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Plastic
Max Pressure -14.5 to 218 psi (-10.21 to 153 m H2O)
View Details