RS Components, Ltd. 1367109

Description
• Male thread connection. • Flow rate adjustment. • Exhaust air flow control. • Port flow control with silencer for direct mounting on the valve / terminal. • Low sound level. • Cost-effective design Manufacturer Series = GRU Type = Silencer Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Male Minimum Outlet Pressure = 0 (Operating)bar Maximum Outlet Pressure = 10 (Operating)bar Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = G Body Material = Aluminium Threaded Inlet Thread Size = 1/4 in
Request a Quote
Description
• Male thread connection. • Flow rate adjustment. • Exhaust air flow control. • Port flow control with silencer for direct mounting on the valve / terminal. • Low sound level. • Cost-effective design Manufacturer Series = GRU Type = Silencer Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Male Minimum Outlet Pressure = 0 (Operating)bar Maximum Outlet Pressure = 10 (Operating)bar Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = G Body Material = Aluminium Threaded Inlet Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1367109 - RS Components, Ltd.
Corby, Northants, United Kingdom
• Male thread connection. • Flow rate adjustment. • Exhaust air flow control. • Port flow control with silencer for direct mounting on the valve / terminal. • Low sound level. • Cost-effective design Manufacturer Series = GRU Type = Silencer Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Male Minimum Outlet Pressure = 0 (Operating)bar Maximum Outlet Pressure = 10 (Operating)bar Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = G Body Material = Aluminium Threaded Inlet Thread Size = 1/4 in

• Male thread connection. • Flow rate adjustment. • Exhaust air flow control. • Port flow control with silencer for direct mounting on the valve / terminal. • Low sound level. • Cost-effective design
Manufacturer Series = GRU
Type = Silencer
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/4 Male
Minimum Outlet Pressure = 0 (Operating)bar
Maximum Outlet Pressure = 10 (Operating)bar
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = G
Body Material = Aluminium
Threaded Inlet Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1367109
Fitting Type Silencer
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
 - 1214362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 4mm
Fitting / Connection Size 4mm
View Details
 - 1214347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 10mm
Fitting / Connection Size 10mm
View Details
 - 1214341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 4mm
Fitting / Connection Size 4mm
View Details