RS Components, Ltd. 1366512

Description
• Non return valve. • QS-8 connection. • Line installation. • Flow rate 681 L/min. • Operating pressure -1 bar to 10 bar. • 0 °C to 60 °C. • Aluminium housing. • Compressed air in accordance with ISO8573-1:2010 [7:-:-]. • Free of copper and PTFE. • RoHS compliant Manufacturer Series = H Type = Non-Return Check Valve Inlet Port Type = Tube Tube Inlet Port = 8mm Outlet Port Type = Tube Tube Outlet Port = 15mm Minimum Outlet Pressure = -1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = QS Standards Met = CRC2 FN 940070
Request a Quote
Description
• Non return valve. • QS-8 connection. • Line installation. • Flow rate 681 L/min. • Operating pressure -1 bar to 10 bar. • 0 °C to 60 °C. • Aluminium housing. • Compressed air in accordance with ISO8573-1:2010 [7:-:-]. • Free of copper and PTFE. • RoHS compliant Manufacturer Series = H Type = Non-Return Check Valve Inlet Port Type = Tube Tube Inlet Port = 8mm Outlet Port Type = Tube Tube Outlet Port = 15mm Minimum Outlet Pressure = -1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = QS Standards Met = CRC2 FN 940070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1366512 - RS Components, Ltd.
Corby, Northants, United Kingdom
• Non return valve. • QS-8 connection. • Line installation. • Flow rate 681 L/min. • Operating pressure -1 bar to 10 bar. • 0 °C to 60 °C. • Aluminium housing. • Compressed air in accordance with ISO8573-1:2010 [7:-:-]. • Free of copper and PTFE. • RoHS compliant Manufacturer Series = H Type = Non-Return Check Valve Inlet Port Type = Tube Tube Inlet Port = 8mm Outlet Port Type = Tube Tube Outlet Port = 15mm Minimum Outlet Pressure = -1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = QS Standards Met = CRC2 FN 940070

• Non return valve. • QS-8 connection. • Line installation. • Flow rate 681 L/min. • Operating pressure -1 bar to 10 bar. • 0 °C to 60 °C. • Aluminium housing. • Compressed air in accordance with ISO8573-1:2010 [7:-:-]. • Free of copper and PTFE. • RoHS compliant
Manufacturer Series = H
Type = Non-Return Check Valve
Inlet Port Type = Tube
Tube Inlet Port = 8mm
Outlet Port Type = Tube
Tube Outlet Port = 15mm
Minimum Outlet Pressure = -1bar
Maximum Outlet Pressure = 10bar
Threaded Outlet Thread Standard = QS
Standards Met = CRC2 FN 940070

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1366512
Fitting Type Non-Return Check Valve
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 8mm
Fitting / Connection Size 8mm
View Details
 - 1214358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
 - 9160959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Plastic
Max Pressure -14.5 to 218 psi (-10.21 to 153 m H2O)
View Details
 - 7845415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 2in
Fitting / Connection Size 2in
View Details