RS Components, Ltd. 1214348

Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 10mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Threaded Outlet Thread Size = 3/8 in Body Material = Aluminium Alloy
Request a Quote
Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 10mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Threaded Outlet Thread Size = 3/8 in Body Material = Aluminium Alloy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1214348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 10mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Threaded Outlet Thread Size = 3/8 in Body Material = Aluminium Alloy

Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°.
Manufacturer Series = GRLA
Type = Exhaust
Inlet Port Type = Tube
Tube Inlet Port = 10mm
Outlet Port Type = Threaded
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Male
CAD Drawing = 3D CAD Model
Threaded Outlet Thread Size = 3/8 in
Body Material = Aluminium Alloy

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1214348
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

 - 1370946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Mini Speed Regulator
Connection 1/4 in Female, 1/4 in Male
Fitting / Connection Size 1/4 in Female, 1/4 in Male
View Details
 - 1214362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 4mm
Fitting / Connection Size 4mm
View Details
 - 5113943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Non-Metallic Fitting
Connection BSP 3/4 in, 15mm
Fitting / Connection Size BSP 3/4 in, 15mm
View Details
 - 1214314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details