RS Components, Ltd. 1215789

Description
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female Threaded Inlet Thread Standard = G CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy, Steel Alloy
Request a Quote
Description
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female Threaded Inlet Thread Standard = G CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy, Steel Alloy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1215789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female Threaded Inlet Thread Standard = G CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy, Steel Alloy

Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools.
Manufacturer Series = VZQA
Type = Supply
Inlet Port Type = Threaded
Outlet Port Type = Threaded
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Female
Threaded Inlet Thread Gender = Female
Threaded Inlet Thread Standard = G
CAD Drawing = 3D CAD Model
Body Material = Aluminium Alloy, Steel Alloy

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1215789
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 3mm
Fitting / Connection Size 3mm
View Details
 - 1215787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 9160965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Plastic
Max Pressure -14.5 to 218 psi (-10.21 to 153 m H2O)
View Details
 - 1214339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 8mm
Fitting / Connection Size 8mm
View Details