RS Components, Ltd. 1104479

Description
RS Pro range of PVC thermocouple extensipon leads, pre-terminated with plugs or sockets. The extension cables are ideal for gerneal purpose use and offer a flexible and waterproof round cable. PVC insulated. Type K 1m or 2m lengths. 7/0.2mm conductors. Tolerance class 2. 220°C continuous operating temperature. IEC colour coding Thermocouple Type = K Minimum Temperature Sensed = -10°C Maximum Temperature Sensed = +105°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = RoHS Compliant
Request a Quote
Description
RS Pro range of PVC thermocouple extensipon leads, pre-terminated with plugs or sockets. The extension cables are ideal for gerneal purpose use and offer a flexible and waterproof round cable. PVC insulated. Type K 1m or 2m lengths. 7/0.2mm conductors. Tolerance class 2. 220°C continuous operating temperature. IEC colour coding Thermocouple Type = K Minimum Temperature Sensed = -10°C Maximum Temperature Sensed = +105°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1104479 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro range of PVC thermocouple extensipon leads, pre-terminated with plugs or sockets. The extension cables are ideal for gerneal purpose use and offer a flexible and waterproof round cable. PVC insulated. Type K 1m or 2m lengths. 7/0.2mm conductors. Tolerance class 2. 220°C continuous operating temperature. IEC colour coding Thermocouple Type = K Minimum Temperature Sensed = -10°C Maximum Temperature Sensed = +105°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = RoHS Compliant

RS Pro range of PVC thermocouple extensipon leads, pre-terminated with plugs or sockets. The extension cables are ideal for gerneal purpose use and offer a flexible and waterproof round cable.
PVC insulated. Type K 1m or 2m lengths. 7/0.2mm conductors. Tolerance class 2. 220°C continuous operating temperature. IEC colour coding
Thermocouple Type = K
Minimum Temperature Sensed = -10°C
Maximum Temperature Sensed = +105°C
Cable Length = 2m
Termination Type = Miniature Plug
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1104479
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 1104481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 4554315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details
 - 8471150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details