RS Components, Ltd. 3971371

Description
Stainless steel 310, bendable probe. Suitable for high pressure/vacuum/vibr ation applications . Two tip junctions, sensor insulated from the sheath. Second tip can be a back up if first tip fails, removes need to immediately renew the sensor Thermocouple Type = K Probe Length = 150mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = 4-Wire Tail Standards Met = IEC
Request a Quote
Description
Stainless steel 310, bendable probe. Suitable for high pressure/vacuum/vibr ation applications . Two tip junctions, sensor insulated from the sheath. Second tip can be a back up if first tip fails, removes need to immediately renew the sensor Thermocouple Type = K Probe Length = 150mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = 4-Wire Tail Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3971371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stainless steel 310, bendable probe. Suitable for high pressure/vacuum/vibr ation applications . Two tip junctions, sensor insulated from the sheath. Second tip can be a back up if first tip fails, removes need to immediately renew the sensor Thermocouple Type = K Probe Length = 150mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = 4-Wire Tail Standards Met = IEC

Stainless steel 310, bendable probe. Suitable for high pressure/vacuum/vibration applications . Two tip junctions, sensor insulated from the sheath. Second tip can be a back up if first tip fails, removes need to immediately renew the sensor
Thermocouple Type = K
Probe Length = 150mm
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1100°C
Cable Length = 1m
Termination Type = 4-Wire Tail
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3971371
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 1104481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1104469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 1236320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details