RS Components, Ltd. 8471078

Description
Fast response type K thermocouple with grounded hot junction, 310 stainless steel or Inconel® Alloy 600 sheath, threaded pot seal & tails. 0.5mm diameter. Hot junction of thermocouple insulated or grounded to outer sheath for very fast response. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Probe temperature range: - 40º C to +750º C. 100mm tails, PFA PTFE-® twin twisted 7/0.2mm Thermocouple Type = K Probe Length = 150mm Probe Diameter = 0.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = ANSI
Request a Quote
Description
Fast response type K thermocouple with grounded hot junction, 310 stainless steel or Inconel® Alloy 600 sheath, threaded pot seal & tails. 0.5mm diameter. Hot junction of thermocouple insulated or grounded to outer sheath for very fast response. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Probe temperature range: - 40º C to +750º C. 100mm tails, PFA PTFE-® twin twisted 7/0.2mm Thermocouple Type = K Probe Length = 150mm Probe Diameter = 0.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8471078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast response type K thermocouple with grounded hot junction, 310 stainless steel or Inconel® Alloy 600 sheath, threaded pot seal & tails. 0.5mm diameter. Hot junction of thermocouple insulated or grounded to outer sheath for very fast response. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Probe temperature range: - 40º C to +750º C. 100mm tails, PFA PTFE-® twin twisted 7/0.2mm Thermocouple Type = K Probe Length = 150mm Probe Diameter = 0.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = ANSI

Fast response type K thermocouple with grounded hot junction, 310 stainless steel or Inconel® Alloy 600 sheath, threaded pot seal & tails.
0.5mm diameter. Hot junction of thermocouple insulated or grounded to outer sheath for very fast response. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Probe temperature range: - 40º C to +750º C. 100mm tails, PFA PTFE-® twin twisted 7/0.2mm
Thermocouple Type = K
Probe Length = 150mm
Probe Diameter = 0.5mm
Probe Material = Inconel 600, Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +750°C
Cable Length = 100mm
Termination Type = Twin Twisted Tail
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8471078
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 159118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 6212489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 159051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 1365876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details