RS Components, Ltd. 1104465

Description
RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement applications. High Sensitivity. Type K or Type T. Class 1 wire. IEC or ANSI colour codes. PFA insulated. Rated 220°C continuous Thermocouple Type = T Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +220°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC, RoHS Compliant
Request a Quote
Description
RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement applications. High Sensitivity. Type K or Type T. Class 1 wire. IEC or ANSI colour codes. PFA insulated. Rated 220°C continuous Thermocouple Type = T Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +220°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1104465 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement applications. High Sensitivity. Type K or Type T. Class 1 wire. IEC or ANSI colour codes. PFA insulated. Rated 220°C continuous Thermocouple Type = T Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +220°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC, RoHS Compliant

RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement applications.
High Sensitivity. Type K or Type T. Class 1 wire. IEC or ANSI colour codes. PFA insulated. Rated 220°C continuous
Thermocouple Type = T
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +220°C
Cable Length = 1m
Termination Type = Miniature Plug
Standards Met = IEC, RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1104465
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 3342638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 1365893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 7877835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details