RS Components, Ltd. 5477809

Description
Two-slot bayonet type J thermocouple probe for the plastics industry. Earthed hot solder. Bayonet 15 x 17 mm and protective sheath 㘠8 mm in nickel-plated brass. Bayonet can be adjusted from 30 to 180 mm. Probe Length = 2m Probe Diameter = 8mm Maximum Temperature Sensed = +400°C Cable Length = 2m
Request a Quote
Description
Two-slot bayonet type J thermocouple probe for the plastics industry. Earthed hot solder. Bayonet 15 x 17 mm and protective sheath 㘠8 mm in nickel-plated brass. Bayonet can be adjusted from 30 to 180 mm. Probe Length = 2m Probe Diameter = 8mm Maximum Temperature Sensed = +400°C Cable Length = 2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5477809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Two-slot bayonet type J thermocouple probe for the plastics industry. Earthed hot solder. Bayonet 15 x 17 mm and protective sheath 㘠8 mm in nickel-plated brass. Bayonet can be adjusted from 30 to 180 mm. Probe Length = 2m Probe Diameter = 8mm Maximum Temperature Sensed = +400°C Cable Length = 2m

Two-slot bayonet type J thermocouple probe for the plastics industry. Earthed hot solder. Bayonet 15 x 17 mm and protective sheath Ø 8 mm in nickel-plated brass. Bayonet can be adjusted from 30 to 180 mm.
Probe Length = 2m
Probe Diameter = 8mm
Maximum Temperature Sensed = +400°C
Cable Length = 2m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 5477809
Length 79 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 1236315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 3241787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 5477865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (30 mm)
View Details