RS Components, Ltd. Magnets 291902

Description
Magnet, Ferrite, 13 x 5mm
Request a Quote
Description
Magnet, Ferrite, 13 x 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 291902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
291902
Magnets 291902
Magnet, Ferrite, 13 x 5mm

Magnet, Ferrite, 13 x 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 291902
Product Name Magnets
Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.82 lbs (4 kg)
Geometry Block / Bar; Block
Width 0.7874 inch (20 mm)
View Details
Neodymium Magnets - 2192231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 5.4 lbs (2.45 kg)
Width 0.3937 inch (10 mm)
View Details
Neodymium Magnets - 2192227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 18.3 lbs (8.3 kg)
Width 0.7874 inch (20 mm)
View Details
Magnets - 107896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 87.98 lbs (39.9 kg)
Geometry Pot
Width 2.48 inch (63 mm)
View Details