RS Components, Ltd. Magnets 107907

Description
RS PRO OSC8022 Magnet
Request a Quote
Description
RS PRO OSC8022 Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107907
Magnets 107907
RS PRO OSC8022 Magnet

RS PRO OSC8022 Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107907
Product Name Magnets
Holding Force 34.49 lbs (15.64 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Width 0.0394 inch (1 mm)
Length 0.5118 inch (13 mm)
View Details
Magnets - 107910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 48.51 lbs (22 kg)
Width 1.97 inch (50 mm)
Length 0.3346 inch (8.5 mm)
View Details
Neodymium Magnets - 291898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron Magnet
Width 0.1575 inch (4 mm)
Length 0.1575 inch (4 mm)
View Details
Neodymium Magnets - 291910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.6299 inch (16 mm)
View Details