Electro Standards Laboratories QuickSwitch Fiber Optic Switch/Converter Model 7263

Description
QuickSwitch® 7263 ST Duplex A/B/Cut-Off Switch/Converter allows the user the capability of accessing two separate fiber optic 100Base-FX ports from a 100Base-TX port. The Model 7263 also has a Cut-Off or "no-connect" position in which state there is no connection between any of the ports. Ports A, B and COMMON are isolated from each other. The switch is fully compliant with the 802.3u 100Base-TX/FX standard, supporting 100 megabit data rates. The Model 7263 installs in a standard 19" equipment rack, and is 1U in rack height (1.75"). The switch may be controlled manually via a front-panel pushbutton or remotely from a remote control port that supports both RS232 serial control, and contact control. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.
Datasheet
Description
QuickSwitch® 7263 ST Duplex A/B/Cut-Off Switch/Converter allows the user the capability of accessing two separate fiber optic 100Base-FX ports from a 100Base-TX port. The Model 7263 also has a Cut-Off or "no-connect" position in which state there is no connection between any of the ports. Ports A, B and COMMON are isolated from each other. The switch is fully compliant with the 802.3u 100Base-TX/FX standard, supporting 100 megabit data rates. The Model 7263 installs in a standard 19" equipment rack, and is 1U in rack height (1.75"). The switch may be controlled manually via a front-panel pushbutton or remotely from a remote control port that supports both RS232 serial control, and contact control. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch Fiber Optic Switch/Converter - Model 7263 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch Fiber Optic Switch/Converter
Model 7263
QuickSwitch Fiber Optic Switch/Converter Model 7263
QuickSwitch® 7263 ST Duplex A/B/Cut-Off Switch/Converter allows the user the capability of accessing two separate fiber optic 100Base-FX ports from a 100Base-TX port. The Model 7263 also has a Cut-Off or "no-connect" position in which state there is no connection between any of the ports. Ports A, B and COMMON are isolated from each other. The switch is fully compliant with the 802.3u 100Base-TX/FX standard, supporting 100 megabit data rates. The Model 7263 installs in a standard 19" equipment rack, and is 1U in rack height (1.75"). The switch may be controlled manually via a front-panel pushbutton or remotely from a remote control port that supports both RS232 serial control, and contact control. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.

QuickSwitch® 7263 ST Duplex A/B/Cut-Off Switch/Converter allows the user the capability of accessing two separate fiber optic 100Base-FX ports from a 100Base-TX port. The Model 7263 also has a Cut-Off or "no-connect" position in which state there is no connection between any of the ports. Ports A, B and COMMON are isolated from each other.

The switch is fully compliant with the 802.3u 100Base-TX/FX standard, supporting 100 megabit data rates. The Model 7263 installs in a standard 19" equipment rack, and is 1U in rack height (1.75").

The switch may be controlled manually via a front-panel pushbutton or remotely from a remote control port that supports both RS232 serial control, and contact control. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 7263
Product Name QuickSwitch Fiber Optic Switch/Converter
Cable Type Multimode
Connector Type ST Duplex
Interface RJ-45; DB9
Switch Features Rack Mount; LED Indicator
Package Type 19.0" W x 1.75" H x 8.0" D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Fiber Optic A/B/C/D Desktop Switch Latching ST Multimode - SW1005A - Black Box
Specs
Cable Type Multimode
Switching Time 0.0 to 1000 ms
Cross-talk -45 dB
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Interface USB
View Details
SC/APC Duplex A/B Fiber Switch w/Telnet & GUI - Model 6323 - Electro Standards Laboratories
Specs
Cable Type Single Mode
Connector Type SC
Switch Features Rack Mount; LED Indicator
View Details