Electro Standards Laboratories QuickSwitch™ Model 4189

Description
Access any one of four separate fiber optic networks from one computer Simple pushbutton switching Network ports 1 & 2 are 850nm 10 Mbps ST duplex multimode fiber optic ports. Network ports 3 & 4 are 1300nm 100 Mbps ST duplex multimode fiber optic ports. ST duplex shown. SC is available. Based on the selected port, the COMMON port will automatically convert to the proper 10 BASE-T or 100 BASE-T speed. Internal circuitry insures isolation between networks/devices Acts as a signal source, no optical signal loss LED display indicates switch position and fiber link presence Spare power supply available, P/N 520943.
Datasheet
Description
Access any one of four separate fiber optic networks from one computer Simple pushbutton switching Network ports 1 & 2 are 850nm 10 Mbps ST duplex multimode fiber optic ports. Network ports 3 & 4 are 1300nm 100 Mbps ST duplex multimode fiber optic ports. ST duplex shown. SC is available. Based on the selected port, the COMMON port will automatically convert to the proper 10 BASE-T or 100 BASE-T speed. Internal circuitry insures isolation between networks/devices Acts as a signal source, no optical signal loss LED display indicates switch position and fiber link presence Spare power supply available, P/N 520943.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch™ - Model 4189 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch™
Model 4189
QuickSwitch™ Model 4189
Access any one of four separate fiber optic networks from one computer Simple pushbutton switching Network ports 1 & 2 are 850nm 10 Mbps ST duplex multimode fiber optic ports. Network ports 3 & 4 are 1300nm 100 Mbps ST duplex multimode fiber optic ports. ST duplex shown. SC is available. Based on the selected port, the COMMON port will automatically convert to the proper 10 BASE-T or 100 BASE-T speed. Internal circuitry insures isolation between networks/devices Acts as a signal source, no optical signal loss LED display indicates switch position and fiber link presence Spare power supply available, P/N 520943.
  • Access any one of four separate fiber optic networks from one computer
  • Simple pushbutton switching
  • Network ports 1 & 2 are 850nm 10 Mbps ST duplex multimode fiber optic ports. Network ports 3 & 4 are 1300nm 100 Mbps ST duplex multimode fiber optic ports. ST duplex shown. SC is available.
  • Based on the selected port, the COMMON port will automatically convert to the proper 10 BASE-T or 100 BASE-T speed.
  • Internal circuitry insures isolation between networks/devices
  • Acts as a signal source, no optical signal loss
  • LED display indicates switch position and fiber link presence
  • Spare power supply available, P/N 520943.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 4189
Product Name QuickSwitch™
Cable Type Multimode
Connector Type SC (optional feature); ST; ST Duplex
Interface RJ-45
Switch Features Rack Mount; LED Indicator
Package Type 11" W x 2.7" H x 8.5" D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
RJ45 Switch - Model 7363 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Single Mode
Connector Type RJ45
Interface RJ-45
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Switch Features Rack Mount
View Details
FIS Three-Port Mini Switch - F1-SWMM1 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Multimode
Connector Type SC
Input Ports 2
View Details