Piezosystem Jena, Inc. Optical Fiberswitch and Multiplexer FSM-1x2

Description
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were developed mainly for applications in the field of spectroscopy. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 600 µm. Other fiber parameters can be realized without problems upon request. The switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. Standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by TTL signal. An external power supply of 7-12 V DC or 7-9 V AC is necessary.
Datasheet
Description
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were developed mainly for applications in the field of spectroscopy. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 600 µm. Other fiber parameters can be realized without problems upon request. The switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. Standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by TTL signal. An external power supply of 7-12 V DC or 7-9 V AC is necessary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Fiberswitch and Multiplexer - FSM-1x2 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Optical Fiberswitch and Multiplexer
FSM-1x2
Optical Fiberswitch and Multiplexer FSM-1x2
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were developed mainly for applications in the field of spectroscopy. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 600 µm. Other fiber parameters can be realized without problems upon request. The switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. Standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by TTL signal. An external power supply of 7-12 V DC or 7-9 V AC is necessary.

Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were developed mainly for applications in the field of spectroscopy.
These systems work with multimode fibers with a core diameter ranging from 50 µm up to 600 µm. Other fiber parameters can be realized without problems upon request.
The switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength.
All switches can be used from UV up to the IR region. Standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by TTL signal. An external power supply of 7-12 V DC or 7-9 V AC is necessary.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Fiber Optic Switches
Product Number FSM-1x2
Product Name Optical Fiberswitch and Multiplexer
Cable Type Multimode
Connector Type SMA
Interface RS232 (optional feature); TTL
Switch Features Rack Mount
Package Type 85mm x 105mm x 44mm to 225mm x 165mm x 44mm
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
4X4 Non-Latching Optical Bypass Switch - FOBWB-4-4-N - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 7.6mm H x 11mm W x 22.6mm L
View Details
Optical Fiberswitch and Multiplexer - FSM-Custom Solution - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type FC; SMA; ST; E2000
Interface RS232 (optional feature); Binary Code (BCD), USB
View Details