Electro Standards Laboratories QuickSwitch® Model 6298

Description
The QuickSwitch® Model 6298 Single Channel LC Duplex A/B Switch with RS232 Serial Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch 6298 dimensions are 8" W x 2" H x 7.25" D. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Serial Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position remotely. The front panel LED display indicates the switch position and unit power status.
Datasheet
Description
The QuickSwitch® Model 6298 Single Channel LC Duplex A/B Switch with RS232 Serial Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch 6298 dimensions are 8" W x 2" H x 7.25" D. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Serial Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position remotely. The front panel LED display indicates the switch position and unit power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 6298 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 6298
QuickSwitch® Model 6298
The QuickSwitch® Model 6298 Single Channel LC Duplex A/B Switch with RS232 Serial Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch 6298 dimensions are 8" W x 2" H x 7.25" D. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Serial Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position remotely. The front panel LED display indicates the switch position and unit power status.

The QuickSwitch® Model 6298 Single Channel LC Duplex A/B Switch with RS232 Serial Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch 6298 dimensions are 8" W x 2" H x 7.25" D. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Serial Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position remotely. The front panel LED display indicates the switch position and unit power status.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6298
Product Name QuickSwitch®
Cable Type Multimode
Connector Type LC
Interface RS232; DB9
Switch Features LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
8-Channel ST Duplex Fiber Optic ONLINE/OFFLINE Mutually Exclusive Switch with RS232 Remote - Model 6304 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type ST
Interface RS232
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Interface USB
View Details
Optical Fiberswitch and Multiplexer - FSM-1x2 - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type SMA
Interface RS232 (optional feature); TTL
View Details