Electro Standards Laboratories QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote Model 4292

Description
The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among four other devices connected to the "A", "B", "C", and "D"ports, or to isolate all ports in the OFFLINE position. Remote access can be accomplished using a DB9 RS232 connection and ASCII serial commands. The QuickSwitch® 4292 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among four other devices connected to the "A", "B", "C", and "D"ports, or to isolate all ports in the OFFLINE position. Remote access can be accomplished using a DB9 RS232 connection and ASCII serial commands. The QuickSwitch® 4292 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote - Model 4292 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote
Model 4292
QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote Model 4292
The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among four other devices connected to the "A", "B", "C", and "D"ports, or to isolate all ports in the OFFLINE position. Remote access can be accomplished using a DB9 RS232 connection and ASCII serial commands. The QuickSwitch® 4292 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among four other devices connected to the "A", "B", "C", and "D"ports, or to isolate all ports in the OFFLINE position. Remote access can be accomplished using a DB9 RS232 connection and ASCII serial commands. The QuickSwitch® 4292 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 4292
Product Name QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote
Cable Type Multimode
Connector Type LC; LC Duplex
Interface RS232
Switch Features Rack Mount; LED Indicator
Package Type 19.0” W x 1.75” H x 10.0” D (48.3 x 4.4 x 25.4 cm)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
6-Way Fiber Switch / Converter - Model 4191 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type ST; RJ45
Interface RJ-45
View Details
1X2 Non-Latching Optical Switch - FOSWA-1-2-N - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 7.6mm H x 11mm W x 22.6mm L
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Interface USB
View Details