Electro Standards Laboratories QuickSwitch® Model 6259R

Description
The QuickSwitch® 6259R 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch® 6259R Fiber Optic switch is enclosed in a standard 2U rackmount casing. This 16-channel switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates all of the switch positions and unit power status.
Datasheet
Description
The QuickSwitch® 6259R 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch® 6259R Fiber Optic switch is enclosed in a standard 2U rackmount casing. This 16-channel switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates all of the switch positions and unit power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 6259R - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 6259R
QuickSwitch® Model 6259R
The QuickSwitch® 6259R 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch® 6259R Fiber Optic switch is enclosed in a standard 2U rackmount casing. This 16-channel switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates all of the switch positions and unit power status.

The QuickSwitch® 6259R 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch® 6259R Fiber Optic switch is enclosed in a standard 2U rackmount casing. This 16-channel switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates all of the switch positions and unit power status.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6259R
Product Name QuickSwitch®
Cable Type Multimode
Connector Type ST
Switch Features Rack Mount; LED Indicator
Package Type 19" W x 3.5" H x 12" D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Switch Features Rack Mount
View Details
2-Channel LC Gigabit A/B Fiber Switch - Model 6267 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC
Interface RJ-45; DB9
View Details