Electro Standards Laboratories SC/APC Duplex A/B Fiber Switch w/Telnet & GUI Model 6323

Description
The QuickSwitch® 6323 Single Channel SC/APC Duplex A/B Switch with Telnet and GUI allows the user the capability of sharing a single port SC/APC Duplex interface device, connected to the “COMMON” port, among two other devices, connected to the “A” and “B” ports. The QuickSwitch® 6323 is enclosed in a 1U, full rack size, all metal black chassis designed to fi t in a standard 19” rack. Auto Switch Mode operation permits the switch to manage the channel connection. When signal power drops on Channel A, the unit automatically switches to the backup/Channel B position. Remote access can be accomplished using an Ethernet 10/100Base-T connection with either a Telnet or GUI Session. Proper authentication is required for remote access via the 10/100Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position. FEATURES: Access any one of two SC/APC Duplex fi ber optic networks from one computer. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates. All fi ber ports are SC/APC Duplex, Single Mode, 9/125 micron and support a wavelength of 1260 -1620 nm. Front-panel pushbutton control. Automatic Switch/Fallback based on signal power threshold. Signal power detection technology monitors for power level. Control of switch position from a 10/100 Base-T Ethernet environment. Remote Control Telnet Command interface or Graphical User Interface that allows the user to select switch mode, control switch position, lockout front-panel operations and obtain switch position. Front-panel LED’s display switch position and power status. IP addressable. Remote control of the switch is password protected, where the password protection can be disabled. Swtich maintains last set position on power loss and continues to pass data. When power is restored, unit maintains its position and continues to pass data. Optical data throughput scalability.
Datasheet
Description
The QuickSwitch® 6323 Single Channel SC/APC Duplex A/B Switch with Telnet and GUI allows the user the capability of sharing a single port SC/APC Duplex interface device, connected to the “COMMON” port, among two other devices, connected to the “A” and “B” ports. The QuickSwitch® 6323 is enclosed in a 1U, full rack size, all metal black chassis designed to fi t in a standard 19” rack. Auto Switch Mode operation permits the switch to manage the channel connection. When signal power drops on Channel A, the unit automatically switches to the backup/Channel B position. Remote access can be accomplished using an Ethernet 10/100Base-T connection with either a Telnet or GUI Session. Proper authentication is required for remote access via the 10/100Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position. FEATURES: Access any one of two SC/APC Duplex fi ber optic networks from one computer. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates. All fi ber ports are SC/APC Duplex, Single Mode, 9/125 micron and support a wavelength of 1260 -1620 nm. Front-panel pushbutton control. Automatic Switch/Fallback based on signal power threshold. Signal power detection technology monitors for power level. Control of switch position from a 10/100 Base-T Ethernet environment. Remote Control Telnet Command interface or Graphical User Interface that allows the user to select switch mode, control switch position, lockout front-panel operations and obtain switch position. Front-panel LED’s display switch position and power status. IP addressable. Remote control of the switch is password protected, where the password protection can be disabled. Swtich maintains last set position on power loss and continues to pass data. When power is restored, unit maintains its position and continues to pass data. Optical data throughput scalability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC/APC Duplex A/B Fiber Switch w/Telnet & GUI - Model 6323 - Electro Standards Laboratories
Cranston, RI, USA
SC/APC Duplex A/B Fiber Switch w/Telnet & GUI
Model 6323
SC/APC Duplex A/B Fiber Switch w/Telnet & GUI Model 6323
The QuickSwitch® 6323 Single Channel SC/APC Duplex A/B Switch with Telnet and GUI allows the user the capability of sharing a single port SC/APC Duplex interface device, connected to the “COMMON” port, among two other devices, connected to the “A” and “B” ports. The QuickSwitch® 6323 is enclosed in a 1U, full rack size, all metal black chassis designed to fi t in a standard 19” rack. Auto Switch Mode operation permits the switch to manage the channel connection. When signal power drops on Channel A, the unit automatically switches to the backup/Channel B position. Remote access can be accomplished using an Ethernet 10/100Base-T connection with either a Telnet or GUI Session. Proper authentication is required for remote access via the 10/100Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position. FEATURES: Access any one of two SC/APC Duplex fi ber optic networks from one computer. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates. All fi ber ports are SC/APC Duplex, Single Mode, 9/125 micron and support a wavelength of 1260 -1620 nm. Front-panel pushbutton control. Automatic Switch/Fallback based on signal power threshold. Signal power detection technology monitors for power level. Control of switch position from a 10/100 Base-T Ethernet environment. Remote Control Telnet Command interface or Graphical User Interface that allows the user to select switch mode, control switch position, lockout front-panel operations and obtain switch position. Front-panel LED’s display switch position and power status. IP addressable. Remote control of the switch is password protected, where the password protection can be disabled. Swtich maintains last set position on power loss and continues to pass data. When power is restored, unit maintains its position and continues to pass data. Optical data throughput scalability.

The QuickSwitch® 6323 Single Channel SC/APC Duplex A/B Switch with Telnet and GUI allows the user the capability of sharing a single port SC/APC Duplex interface device, connected to the “COMMON” port, among two other devices, connected to the “A” and “B” ports. The QuickSwitch® 6323 is enclosed in a 1U, full rack size, all metal black chassis designed to fi t in a standard 19” rack. Auto Switch Mode operation permits the switch to manage the channel connection. When signal power drops on Channel A, the unit automatically switches to the backup/Channel B position. Remote access can be accomplished using an Ethernet 10/100Base-T connection with either a Telnet or GUI Session. Proper authentication is required for remote access via the 10/100Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position.

FEATURES:

  • Access any one of two SC/APC Duplex fi ber optic networks from one computer.
  • The switch ports are transparent to all data.
  • All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates.
  • All fi ber ports are SC/APC Duplex, Single Mode, 9/125 micron and support a wavelength of 1260 -1620 nm.
  • Front-panel pushbutton control.
  • Automatic Switch/Fallback based on signal power threshold.
  • Signal power detection technology monitors for power level.
  • Control of switch position from a 10/100 Base-T Ethernet environment.
  • Remote Control Telnet Command interface or Graphical User Interface that allows the user to select switch mode, control switch position, lockout front-panel operations and obtain switch position.
  • Front-panel LED’s display switch position and power status.
  • IP addressable.
  • Remote control of the switch is password protected, where the password protection can be disabled.
  • Swtich maintains last set position on power loss and continues to pass data.
  • When power is restored, unit maintains its position and continues to pass data.
  • Optical data throughput scalability.
Supplier's Site Datasheet
QuickSwitch Duplex Fiber Optic Switch - Model 6323 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch Duplex Fiber Optic Switch
Model 6323
QuickSwitch Duplex Fiber Optic Switch Model 6323
The QuickSwitch® 6323 Single Channel SC/APC Duplex A/B Switch, Automatic Fallback with Telnet and GUI allows the user the capability of sharing a single port SC/APC Duplex interface device, connected to the “COMMON” port, among two other devices, connected to the “A” and “B” ports. The QuickSwitch® 6323 is enclosed in a 1U, full rack size, all metal black chassis designed to fi t in a standard 19” rack. Remote access can be accomplished using an Ethernet 10/100Base-T connection with either a Telnet or GUI Session. Auto Switch Mode operation permits the switch to manage the channel connection. When signal power drops on Channel A,s the unit automatically switches to the backup/Channel B position. FEATURES: • Access any one of two SC/APC Duplex fiber optic networks from one computer. • The switch ports are transparent to all data. • Automatic Switching based on Signal Power Threshold of Port A RX for incoming light. • All fi ber signals are switched via break-before-make MEMS- based mirror/prism switch technology. • Switch maintains last set position on power loss and continues to pass data. • Front panel pushbutton control. • Control of the switch position from a 10/100Base-T LAN Ethernet environment. IP Addressable! • Remote Control Telnet Command Interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, operating mode, obtain switch status, as well as query firmware version number, query serial number, and enable/disable auto-send of switch positions. • Remote control of the switch is password protected, the password can be changed, as well as disabled. • Front panel LED’s display present position and power status. • All A, B, and COM ports are SC/APC Duplex, Single Mode, 9/125 micron, and support a wavelength of 1260-1620nm.

The QuickSwitch® 6323 Single Channel SC/APC Duplex A/B Switch, Automatic Fallback with Telnet and GUI allows the user the capability of sharing a single port SC/APC Duplex interface device, connected to the “COMMON” port, among two other devices, connected to the “A” and “B” ports. The QuickSwitch® 6323 is enclosed in a 1U, full rack size, all metal black chassis designed to fi t in a standard 19” rack. Remote access can be accomplished using an Ethernet 10/100Base-T connection with either a Telnet or GUI Session. Auto Switch Mode operation permits the switch to manage the channel connection. When signal power drops on Channel A,s the unit automatically switches to the backup/Channel B position.

FEATURES:

• Access any one of two SC/APC Duplex fiber optic networks

from one computer.

• The switch ports are transparent to all data.

• Automatic Switching based on Signal Power Threshold

of Port A RX for incoming light.

• All fi ber signals are switched via break-before-make MEMS-

based mirror/prism switch technology.

• Switch maintains last set position on power loss and

continues to pass data.

• Front panel pushbutton control.

• Control of the switch position from a 10/100Base-T LAN

Ethernet environment. IP Addressable!

• Remote Control Telnet Command Interface or Graphical

User Interface that allows the user to control switch position,

lockout front panel operations, operating mode, obtain

switch status, as well as query firmware version number,

query serial number, and enable/disable auto-send of switch

positions.

• Remote control of the switch is password protected,

the password can be changed, as well as disabled.

• Front panel LED’s display present position and power status.

• All A, B, and COM ports are SC/APC Duplex, Single Mode,

9/125 micron, and support a wavelength of 1260-1620nm.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories Electro Standards Laboratories
Product Category Fiber Optic Switches Fiber Optic Switches
Product Number Model 6323 Model 6323
Product Name SC/APC Duplex A/B Fiber Switch w/Telnet & GUI QuickSwitch Duplex Fiber Optic Switch
Cable Type Single Mode Single Mode
Connector Type SC SC
Switch Features Rack Mount; LED Indicator Rack Mount; LED Indicator
Package Type 19.0” W x 1.75” H x 10.0” D 19" W x 1.75" H x 10.97 D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
IND Heavy-Duty Edge Switch (4) 10/100 Copper + (2) Fiber SM SC - LBH240AE-H-SSC - Black Box
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
View Details
Specs
Cable Type Single Mode
Connector Type FC; APC
Switch Features Rack Mount
View Details
QuickSwitch® - Model 6296 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Single Mode
Connector Type LC
Switch Features Rack Mount; LED Indicator
View Details