Electro Standards Laboratories Smart Indicator 4215A-104-1

Description
The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Auto Load Cell ID Model 4215 strain gage indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. Single Channel Strain Gage Unit (For Dual Channel Strain Gage Unit, See Related Products)
Datasheet
Description
The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Auto Load Cell ID Model 4215 strain gage indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. Single Channel Strain Gage Unit (For Dual Channel Strain Gage Unit, See Related Products)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Indicator - 4215A-104-1 - Electro Standards Laboratories
Cranston, RI, USA
Smart Indicator
4215A-104-1
Smart Indicator 4215A-104-1
The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Auto Load Cell ID Model 4215 strain gage indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. Single Channel Strain Gage Unit (For Dual Channel Strain Gage Unit, See Related Products)

The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class.

Features:

  • USB Communications Port
  • TEDS-Tag® Auto Load Cell ID
  • Model 4215 strain gage indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers.
  • The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers.
  • The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders.
  • The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines.
  • Single Channel Strain Gage Unit (For Dual Channel Strain Gage Unit, See Related Products)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Weight Indicators
Product Number 4215A-104-1
Product Name Smart Indicator
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
Display Technology Vacuum Tube Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

8004HD Digital Weight Indicator - 8004HD2-2 - Strainsert
Specs
Display Digital Display
Features Battery Powered
Display Technology LED
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Display Digital Display
Display Units Metric
Output Serial
View Details
Smart Indicator - 4215A-204-1 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
View Details
Weight Indicator - Puro - Minebea Intec GmbH
Minebea Intec GmbH
Specs
Display Digital Display
Display Units English; Metric
Capacity 5 to 20000 lbs (2.27 to 9070 kg)
View Details