Sartorius Lab Instruments GmbH & Co. KG Midrics® Scale Indicators MIS2

Description
Stainless steel indicators for simple weighing tasks or standard applications in 2 different versions. Max. readability: 15.000 digitsIP protection rate: IP65 Display: backlit, 14-segment, 20 mm LCD for weight readouts Integrated A/D-converter for connecting analog platforms Material: AISI 304 stainless steel Optional RS-232, RS-485, RS-422, 4-20mA, Digital I/O Description "Power on, weigh; job finished." An industrial scale has to be that simple to operate, and at the same time totally reliable and easy to clean. A lot of manufactures can offer one feature or another, but the new Midrics® from Sartorius has it all. From incoming inspection and shipping to production, warehouse management and packaging. And what does all this performance cost? A lot less than you might think! Easy to operate - Have you seen the indicators that require a course of studies just to operate them? They offer countless gimmicks that have no practical benefits and provide more distraction than real help. We could have added features like that to the Midrics®, but we build indicators for people who want to get their work done as quickly and reliably as possible. We left out the bells and whistles, and concentrated on giving you what you need for your daily tasks - which left us free to provide it all in the best possible quality. See for yourself. Easy to clean - Once the work is finished, it’s clean-up time. This is one of the hardest tests for an indicator because in industry, cleaning the equipment is not likely to be a gentle process. We know: if you try to save on materials and workmanship, you wind up paying double for it later. We prefer to do the math, and do it right. The Midrics® is made with only the highest quality materials, and is designed specifically to be both rugged and easy to clean - and it looks great, too! The new Midrics®- Because it makes weighing so easy.
Datasheet
Description
Stainless steel indicators for simple weighing tasks or standard applications in 2 different versions. Max. readability: 15.000 digitsIP protection rate: IP65 Display: backlit, 14-segment, 20 mm LCD for weight readouts Integrated A/D-converter for connecting analog platforms Material: AISI 304 stainless steel Optional RS-232, RS-485, RS-422, 4-20mA, Digital I/O Description "Power on, weigh; job finished." An industrial scale has to be that simple to operate, and at the same time totally reliable and easy to clean. A lot of manufactures can offer one feature or another, but the new Midrics® from Sartorius has it all. From incoming inspection and shipping to production, warehouse management and packaging. And what does all this performance cost? A lot less than you might think! Easy to operate - Have you seen the indicators that require a course of studies just to operate them? They offer countless gimmicks that have no practical benefits and provide more distraction than real help. We could have added features like that to the Midrics®, but we build indicators for people who want to get their work done as quickly and reliably as possible. We left out the bells and whistles, and concentrated on giving you what you need for your daily tasks - which left us free to provide it all in the best possible quality. See for yourself. Easy to clean - Once the work is finished, it’s clean-up time. This is one of the hardest tests for an indicator because in industry, cleaning the equipment is not likely to be a gentle process. We know: if you try to save on materials and workmanship, you wind up paying double for it later. We prefer to do the math, and do it right. The Midrics® is made with only the highest quality materials, and is designed specifically to be both rugged and easy to clean - and it looks great, too! The new Midrics®- Because it makes weighing so easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Midrics® Scale Indicators
MIS2
Midrics® Scale Indicators MIS2
Stainless steel indicators for simple weighing tasks or standard applications in 2 different versions. Max. readability: 15.000 digitsIP protection rate: IP65 Display: backlit, 14-segment, 20 mm LCD for weight readouts Integrated A/D-converter for connecting analog platforms Material: AISI 304 stainless steel Optional RS-232, RS-485, RS-422, 4-20mA, Digital I/O Description "Power on, weigh; job finished." An industrial scale has to be that simple to operate, and at the same time totally reliable and easy to clean. A lot of manufactures can offer one feature or another, but the new Midrics® from Sartorius has it all. From incoming inspection and shipping to production, warehouse management and packaging. And what does all this performance cost? A lot less than you might think! Easy to operate - Have you seen the indicators that require a course of studies just to operate them? They offer countless gimmicks that have no practical benefits and provide more distraction than real help. We could have added features like that to the Midrics®, but we build indicators for people who want to get their work done as quickly and reliably as possible. We left out the bells and whistles, and concentrated on giving you what you need for your daily tasks - which left us free to provide it all in the best possible quality. See for yourself. Easy to clean - Once the work is finished, it’s clean-up time. This is one of the hardest tests for an indicator because in industry, cleaning the equipment is not likely to be a gentle process. We know: if you try to save on materials and workmanship, you wind up paying double for it later. We prefer to do the math, and do it right. The Midrics® is made with only the highest quality materials, and is designed specifically to be both rugged and easy to clean - and it looks great, too! The new Midrics®- Because it makes weighing so easy.

Stainless steel indicators for simple weighing tasks or standard applications in 2 different versions. Max. readability: 15.000 digitsIP protection rate: IP65

  • Display: backlit, 14-segment, 20 mm LCD for weight readouts
  • Integrated A/D-converter for connecting analog platforms
  • Material: AISI 304 stainless steel
  • Optional RS-232, RS-485, RS-422, 4-20mA, Digital I/O

Description

"Power on, weigh; job finished." An industrial scale has to be that simple to operate, and at the same time totally reliable and easy to clean. A lot of manufactures can offer one feature or another, but the new Midrics® from Sartorius has it all. From incoming inspection and shipping to production, warehouse management and packaging. And what does all this performance cost? A lot less than you might think!

Easy to operate - Have you seen the indicators that require a course of studies just to operate them? They offer countless gimmicks that have no practical benefits and provide more distraction than real help. We could have added features like that to the Midrics®, but we build indicators for people who want to get their work done as quickly and reliably as possible. We left out the bells and whistles, and concentrated on giving you what you need for your daily tasks - which left us free to provide it all in the best possible quality. See for yourself.

Easy to clean - Once the work is finished, it’s clean-up time. This is one of the hardest tests for an indicator because in industry, cleaning the equipment is not likely to be a gentle process. We know: if you try to save on materials and workmanship, you wind up paying double for it later. We prefer to do the math, and do it right. The Midrics® is made with only the highest quality materials, and is designed specifically to be both rugged and easy to clean - and it looks great, too! The new Midrics®- Because it makes weighing so easy.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Weight Indicators
Product Number MIS2
Product Name Midrics® Scale Indicators
Display Digital Display
Display Units Metric
Output Serial
Features Battery Powered (optional feature); Integral Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Portable Battery Powered Load Indicator (3-1/2 Digit - PLNX-2 - Strainsert
Specs
Display Digital Display
Features Battery Powered
Number Digits 3.5
View Details
6-digit Panel Meter/Controller - PRO-WEI100 - Define Instruments
Specs
Display Digital Display
Output Serial; Relay, Analog
Features Integral Keypad
View Details
High Performance Weighing and Counting Indicators - WM7400 / WM7600 - OMEGA Engineering, Inc.
Specs
Display Digital Display
Display Units English; Metric
Output Serial
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Display Digital Display
Display Units Metric
Output Serial
View Details