Minebea Intec GmbH Weight Indicator Puro

Description
The Puro® weight indicators are suitable for a wide variety of industrial weighing tasks. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Indicator - Applications: Weighing, Counting, Check Weighing, Check Counting, Totalization - Display: 1 front display - Resolution: 30,000 d - Protection class: IP43 - Dimension in mm: 230 x 128 x 57
Description
The Puro® weight indicators are suitable for a wide variety of industrial weighing tasks. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Indicator - Applications: Weighing, Counting, Check Weighing, Check Counting, Totalization - Display: 1 front display - Resolution: 30,000 d - Protection class: IP43 - Dimension in mm: 230 x 128 x 57
Datasheet
Datasheet Summary
Powered by GS/AI

The Puro® weight indicator from Minebea Intec GmbH is designed for various industrial weighing applications, including weighing, counting, and quality control. It features a large, bright display and a traffic light function for enhanced user operation. The device is equipped with five tactile keys for straightforward interaction and offers a resolution of 30,000 divisions. This weight indicator has a protection class of IP43, making it suitable for industrial environments. It is powered by a USB-C rechargeable battery, providing up to 500 hours of operation on a single charge, and supports cable-free usage. The compact dimensions of 230 x 128 x 57 mm allow for easy integration into different setups. The Puro® series emphasizes operational comfort and efficiency, making it a viable option for engineers seeking reliable weighing solutions.

Datasheet Summary
Powered by GS/AI

The Puro® weight indicator from Minebea Intec GmbH is designed for various industrial weighing applications, including weighing, counting, and quality control. It features a large, bright display and a traffic light function for enhanced user operation. The device is equipped with five tactile keys for straightforward interaction and offers a resolution of 30,000 divisions. This weight indicator has a protection class of IP43, making it suitable for industrial environments. It is powered by a USB-C rechargeable battery, providing up to 500 hours of operation on a single charge, and supports cable-free usage. The compact dimensions of 230 x 128 x 57 mm allow for easy integration into different setups. The Puro® series emphasizes operational comfort and efficiency, making it a viable option for engineers seeking reliable weighing solutions.

Suppliers

Company
Product
Description
Supplier Links
Weight Indicator - Puro - Minebea Intec GmbH
Hamburg, Germany
Weight Indicator
Puro
Weight Indicator Puro
The Puro® weight indicators are suitable for a wide variety of industrial weighing tasks. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Indicator - Applications: Weighing, Counting, Check Weighing, Check Counting, Totalization - Display: 1 front display - Resolution: 30,000 d - Protection class: IP43 - Dimension in mm: 230 x 128 x 57

The Puro® weight indicators are suitable for a wide variety of industrial weighing tasks. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology.
- Application package: Indicator
- Applications: Weighing, Counting, Check Weighing, Check Counting, Totalization
- Display: 1 front display
- Resolution: 30,000 d
- Protection class: IP43
- Dimension in mm: 230 x 128 x 57

Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Weight Indicators
Product Number Puro
Product Name Weight Indicator
Display Digital Display
Display Units English; Metric
Capacity 5 to 20000 lbs (2.27 to 9070 kg)
Output Serial; USB
Features Adjustable Display; Battery Powered; Selectable Units
Unlock Full Specs
to access all available technical data

Similar Products

8004HD Digital Weight Indicator - 8004HD2-4 - Strainsert
Specs
Display Digital Display
Display Technology LED
Number Digits 6
View Details
Portable Strain Gauge Display - PSD - Piezo-Metrics
Specs
Display Digital Display
Features Battery Powered; Integral Keypad
Display Technology LCD
View Details
Smart Indicator - 4215A-204-1 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
View Details
6-digit Panel Meter/Controller - PRO-WEI100 - Define Instruments
Specs
Display Digital Display
Output Serial; Relay, Analog
Features Integral Keypad
View Details